130k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RF062PJ134CS-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0302 |
| Resistance Range | 130000 ohms |