Samsung Electro-Mechanics Fixed Inductors CIH10TR27JNC

Description
270nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIH10TR27JNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIH10TR27JNC-ND
Fixed Inductors CIH10TR27JNC-ND
270nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0603 (1608 Metric)

270nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CIH10TR27JNC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details