Samsung Electro-Mechanics 800MA 100MOHM Inductor and Choke CIH10T2N2SNC

Description
FIXED IND 2.2NH 800MA 100MOHM SM Product overview: CIH10T2N2SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T2N2SNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 800MA 100MOHM SM Product overview: CIH10T2N2SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T2N2SNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MA 100MOHM Inductor and Choke - 71-CIH10T2N2SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 100MOHM Inductor and Choke
71-CIH10T2N2SNC
800MA 100MOHM Inductor and Choke 71-CIH10T2N2SNC
FIXED IND 2.2NH 800MA 100MOHM SM Product overview: CIH10T2N2SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T2N2SNC can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 800MA 100MOHM SM Product overview: CIH10T2N2SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T2N2SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIH10T2N2SNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIH10T2N2SNC-ND
Fixed Inductors CIH10T2N2SNC-ND
2.2nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328431-CIH10T2N2SNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328431-CIH10T2N2SNC
Inductors, Coils, Chokes - Fixed Inductors 1328431-CIH10T2N2SNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328431-CIH10T2N2SNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 nH Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328431-CIH10T2N2SNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 2.2 nH
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH10T2N2SNC CIH10T2N2SNC-ND 1328431-CIH10T2N2SNC
Product Name 800MA 100MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers