Samsung Electro-Mechanics Fixed Inductors CIH10T1N8SNC

Description
1.8nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIH10T1N8SNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIH10T1N8SNC-ND
Fixed Inductors CIH10T1N8SNC-ND
1.8nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
800MA 100MOHM Inductor and Choke - 71-CIH10T1N8SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 100MOHM Inductor and Choke
71-CIH10T1N8SNC
800MA 100MOHM Inductor and Choke 71-CIH10T1N8SNC
FIXED IND 1.8NH 800MA 100MOHM SM Product overview: CIH10T1N8SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T1N8SNC can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 800MA 100MOHM SM Product overview: CIH10T1N8SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T1N8SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327352-CIH10T1N8SNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327352-CIH10T1N8SNC
Inductors, Coils, Chokes - Fixed Inductors 1327352-CIH10T1N8SNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327352-CIH10T1N8SNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 1.8 nH Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327352-CIH10T1N8SNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 1.8 nH
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CIH10T1N8SNC-ND 71-CIH10T1N8SNC 1327352-CIH10T1N8SNC
Product Name Fixed Inductors 800MA 100MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data