15nH Unshielded Multilayer Inductor 500mA 320mOhm Max 0603 (1608 Metric)
Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029245-CIH10T15NJNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 500mA
Inductance: 15nH
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 2.3GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 320 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
FIXED IND 15NH 500MA 320MOHM SMD Product overview: CIH10T15NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T15NJNC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276-6308-2-ND | 1029245-CIH10T15NJNC | 71-CIH10T15NJNC |
| Product Name | Fixed Inductors | Fixed Inductors - CIH10T15NJNC | SMD 500MA 320MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |