Samsung Electro-Mechanics Inductors, Coils, Chokes - Fixed Inductors CIH05T68NJNC

Description
Win Source Part Number: 965871-CIH05T68NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 68 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG0603P68NJ; MLG1005S62NJ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6282-2,1276-628 2-6,1276-6282-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 965871-CIH05T68NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 68 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG0603P68NJ; MLG1005S62NJ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6282-2,1276-628 2-6,1276-6282-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965871-CIH05T68NJNC
Inductors, Coils, Chokes - Fixed Inductors 965871-CIH05T68NJNC
Win Source Part Number: 965871-CIH05T68NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 68 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG0603P68NJ; MLG1005S62NJ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6282-2,1276-628 2-6,1276-6282-1 Product Status: Obsolete

Win Source Part Number: 965871-CIH05T68NJNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIH05T
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 nH
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 750MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MLG0603P68NJ; MLG1005S62NJ;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6282-2,1276-6282-6,1276-6282-1
Product Status: Obsolete

Buy Now Datasheet
SMD 180MA 1.4 OHM Inductor and Choke - 71-CIH05T68NJNC - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 180MA 1.4 OHM Inductor and Choke
71-CIH05T68NJNC
SMD 180MA 1.4 OHM Inductor and Choke 71-CIH05T68NJNC
FIXED IND 68NH 180MA 1.4 OHM SMD Product overview: CIH05T68NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T68NJNC can be used for catalog matching and distributor lookup.

FIXED IND 68NH 180MA 1.4 OHM SMD Product overview: CIH05T68NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T68NJNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 965871-CIH05T68NJNC 71-CIH05T68NJNC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 180MA 1.4 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details