Samsung Electro-Mechanics SMD 200MA 1.3 OHM Inductor and Choke CIH05T47NJNC

Description
FIXED IND 47NH 200MA 1.3 OHM SMD Product overview: CIH05T47NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T47NJNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47NH 200MA 1.3 OHM SMD Product overview: CIH05T47NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T47NJNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MA 1.3 OHM Inductor and Choke - 71-CIH05T47NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.3 OHM Inductor and Choke
71-CIH05T47NJNC
SMD 200MA 1.3 OHM Inductor and Choke 71-CIH05T47NJNC
FIXED IND 47NH 200MA 1.3 OHM SMD Product overview: CIH05T47NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T47NJNC can be used for catalog matching and distributor lookup.

FIXED IND 47NH 200MA 1.3 OHM SMD Product overview: CIH05T47NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T47NJNC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052013-CIH05T47NJNC
Inductors, Coils, Chokes - Fixed Inductors 1052013-CIH05T47NJNC
Win Source Part Number: 1052013-CIH05T47NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 47 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): HK100547NJ-T; MLG0603P47NJ; LQP03TG47NJ02D; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6280-6,1276-628 0-2,1276-6280-1 Product Status: Obsolete

Win Source Part Number: 1052013-CIH05T47NJNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIH05T
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 nH
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): HK100547NJ-T; MLG0603P47NJ; LQP03TG47NJ02D;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6280-6,1276-6280-2,1276-6280-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH05T47NJNC 1052013-CIH05T47NJNC
Product Name SMD 200MA 1.3 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Inductance Range 0.0470 microH 0.0470 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers