Samsung Electro-Mechanics Fixed Inductors CIH05T1N5SNC

Description
1.5nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6287-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6287-2-ND
Fixed Inductors 1276-6287-2-ND
1.5nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
300MA 130MOHM Inductor and Choke - 71-CIH05T1N5SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 130MOHM Inductor and Choke
71-CIH05T1N5SNC
300MA 130MOHM Inductor and Choke 71-CIH05T1N5SNC
FIXED IND 1.5NH 300MA 130MOHM SM Product overview: CIH05T1N5SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T1N5SNC can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 300MA 130MOHM SM Product overview: CIH05T1N5SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T1N5SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6287-2-ND 71-CIH05T1N5SNC
Product Name Fixed Inductors 300MA 130MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-102 0603AF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details