Samsung Electro-Mechanics Fixed Inductors CIGT252008LHR47MNE

Description
470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6923-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6923-2-ND
Fixed Inductors 1276-6923-2-ND
470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)

470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6923-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers