Samsung Electro-Mechanics Fixed Inductors CIGT201610LH2R2MNE

Description
2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6911-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6911-2-ND
Fixed Inductors 1276-6911-2-ND
2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6911-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6911-6-ND
Fixed Inductors 1276-6911-6-ND
2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6911-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6911-1-ND
Fixed Inductors 1276-6911-1-ND
2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Thin Film Inductor 1.8A 139mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052011-CIGT201610LH2R2MNE
Inductors, Coils, Chokes - Fixed Inductors 1052011-CIGT201610LH2R2MNE
Win Source Part Number: 1052011-CIGT201610LH 2R2MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIGT Type: Thin Film Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 139mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6911-6,1276-691 1-2,1276-6911-1 Current - Saturation (Isat): 2.3A

Win Source Part Number: 1052011-CIGT201610LH2R2MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIGT
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 139mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6911-6,1276-6911-2,1276-6911-1
Current - Saturation (Isat): 2.3A

Buy Now Datasheet
SMD 2.2UH 1.8A 139MOHM Inductor and Choke - 71-CIGT201610LH2R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.8A 139MOHM Inductor and Choke
71-CIGT201610LH2R2MNE
SMD 2.2UH 1.8A 139MOHM Inductor and Choke 71-CIGT201610LH2R2MNE
FIXED IND 2.2UH 1.8A 139MOHM SMD Product overview: CIGT201610LH2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 139MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 139MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LH2R2MN E can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.8A 139MOHM SMD Product overview: CIGT201610LH2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 139MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 139MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LH2R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6911-2-ND 1052011-CIGT201610LH2R2MNE 71-CIGT201610LH2R2MNE
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 1.8A 139MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Thin Film Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers