Samsung Electro-Mechanics Fixed Inductors CIG22H1R0MAE

Description
1µH Shielded Multilayer Inductor 1.8A 65mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.8A 65mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6221-2-ND
Fixed Inductors 1276-6221-2-ND
1µH Shielded Multilayer Inductor 1.8A 65mOhm 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.8A 65mOhm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIG22H1R0MAE
915349-CIG22H1R0MAE
Fixed Inductors - CIG22H1R0MAE 915349-CIG22H1R0MAE
Manufacturer: Samsung Win Source Part Number: 915349-CIG22H1R0MAE Series: CIG22H_MAE Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Multilayer Inductor 1.8 A 65mOhm 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1276-6221-6, 1276-6221-2, 1276-6221-1

Manufacturer: Samsung
Win Source Part Number: 915349-CIG22H1R0MAE
Series: CIG22H_MAE
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Multilayer Inductor 1.8 A 65mOhm 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 1276-6221-6, 1276-6221-2, 1276-6221-1

Buy Now Datasheet
SMD 1UH 1.8A 65 MOHM Inductor and Choke - 71-CIG22H1R0MAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.8A 65 MOHM Inductor and Choke
71-CIG22H1R0MAE
SMD 1UH 1.8A 65 MOHM Inductor and Choke 71-CIG22H1R0MAE
FIXED IND 1UH 1.8A 65 MOHM SMD Product overview: CIG22H1R0MAE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.8A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.8A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R0MAE can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.8A 65 MOHM SMD Product overview: CIG22H1R0MAE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.8A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.8A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R0MAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6221-2-ND 915349-CIG22H1R0MAE 71-CIG22H1R0MAE
Product Name Fixed Inductors Fixed Inductors - CIG22H1R0MAE SMD 1UH 1.8A 65 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details