Samsung Electro-Mechanics SMD 2.2UH 1.1A 183MOHM Inductor and Choke CIG22B2R2MNE

Description
FIXED IND 2.2UH 1.1A 183MOHM SMD Product overview: CIG22B2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 183MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 183MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22B2R2MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.1A 183MOHM SMD Product overview: CIG22B2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 183MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 183MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22B2R2MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.1A 183MOHM Inductor and Choke - 71-CIG22B2R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.1A 183MOHM Inductor and Choke
71-CIG22B2R2MNE
SMD 2.2UH 1.1A 183MOHM Inductor and Choke 71-CIG22B2R2MNE
FIXED IND 2.2UH 1.1A 183MOHM SMD Product overview: CIG22B2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 183MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 183MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22B2R2MNE can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.1A 183MOHM SMD Product overview: CIG22B2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 183MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 183MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22B2R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6217-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6217-2-ND
Fixed Inductors 1276-6217-2-ND
2.2µH Shielded Multilayer Inductor 1.1A 183mOhm 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.1A 183mOhm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIG22B2R2MNE
915347-CIG22B2R2MNE
Fixed Inductors - CIG22B2R2MNE 915347-CIG22B2R2MNE
Manufacturer: Samsung Win Source Part Number: 915347-CIG22B2R2MNE Series: CIG22B Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 1.1 A 183mOhm 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1276-6217-2, 1276-6217-1, 1276-6217-6

Manufacturer: Samsung
Win Source Part Number: 915347-CIG22B2R2MNE
Series: CIG22B
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Multilayer Inductor 1.1 A 183mOhm 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 1276-6217-2, 1276-6217-1, 1276-6217-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIG22B2R2MNE 1276-6217-2-ND 915347-CIG22B2R2MNE
Product Name SMD 2.2UH 1.1A 183MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CIG22B2R2MNE
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details