Samsung Electro-Mechanics Fixed Inductors CIG21L2R2MNE

Description
2.2µH Shielded Multilayer Inductor 950mA 160mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 950mA 160mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6202-2-ND
Fixed Inductors 1276-6202-2-ND
2.2µH Shielded Multilayer Inductor 950mA 160mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 950mA 160mOhm 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 950MA 160MOHM Inductor and Choke - 71-CIG21L2R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 950MA 160MOHM Inductor and Choke
71-CIG21L2R2MNE
2.2UH 950MA 160MOHM Inductor and Choke 71-CIG21L2R2MNE
FIXED IND 2.2UH 950MA 160MOHM SM Product overview: CIG21L2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 950MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 950MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21L2R2MNE can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 950MA 160MOHM SM Product overview: CIG21L2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 950MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 950MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21L2R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIG21L2R2MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIG21L2R2MNE
Fixed Inductors CIG21L2R2MNE
FIXED IND 2.2UH 950MA 160MOHM SM

FIXED IND 2.2UH 950MA 160MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6202-2-ND 71-CIG21L2R2MNE CIG21L2R2MNE
Product Name Fixed Inductors 2.2UH 950MA 160MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C1R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details