Samsung Electro-Mechanics Fixed Inductors CIG10WR47MNC

Description
470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6878-2-ND
Fixed Inductors 1276-6878-2-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.1A 150MOHM Inductor and Choke - 71-CIG10WR47MNC - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 1.1A 150MOHM Inductor and Choke
71-CIG10WR47MNC
SMD 1.1A 150MOHM Inductor and Choke 71-CIG10WR47MNC
FIXED IND 470NH 1.1A 150MOHM SMD Product overview: CIG10WR47MNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG10WR47MNC can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.1A 150MOHM SMD Product overview: CIG10WR47MNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG10WR47MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 470NH 1.1A 150 MOHM - 703-CIG10WR47MNC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 1.1A 150 MOHM
703-CIG10WR47MNC
FIXED IND 470NH 1.1A 150 MOHM 703-CIG10WR47MNC
FIXED IND 470NH 1.1A 150 MOHM

FIXED IND 470NH 1.1A 150 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6878-2-ND 71-CIG10WR47MNC 703-CIG10WR47MNC
Product Name Fixed Inductors SMD 1.1A 150MOHM Inductor and Choke FIXED IND 470NH 1.1A 150 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers