CertainTeed Corporation Traditional Roofing Shingles XT™ 25 Metric

Description
XT 25 Metric Shingles When it comes to weathering the elements, XT 25 is quite simply at the top of its class. Built on a tough fiber glass base, each shingle provides exceptional resistance to blow-off and tearing and has a 10-year StreakFighter™ warranty. Fiber glass composition Size: 13 1/4 x 39 3/8 220 lbs. per square UL Class A fire resistance UL certified to meet ASTM D3462 UL certified to meet ASTM D3018 Type I Conforms to CSA standard A123.5.98
Datasheet
Description
XT 25 Metric Shingles When it comes to weathering the elements, XT 25 is quite simply at the top of its class. Built on a tough fiber glass base, each shingle provides exceptional resistance to blow-off and tearing and has a 10-year StreakFighter™ warranty. Fiber glass composition Size: 13 1/4 x 39 3/8 220 lbs. per square UL Class A fire resistance UL certified to meet ASTM D3462 UL certified to meet ASTM D3018 Type I Conforms to CSA standard A123.5.98
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traditional Roofing Shingles - XT™ 25 Metric - CertainTeed Corporation
Valley Forge, PA, USA
Traditional Roofing Shingles
XT™ 25 Metric
Traditional Roofing Shingles XT™ 25 Metric
XT 25 Metric Shingles When it comes to weathering the elements, XT 25 is quite simply at the top of its class. Built on a tough fiber glass base, each shingle provides exceptional resistance to blow-off and tearing and has a 10-year StreakFighter™ warranty. Fiber glass composition Size: 13 1/4 x 39 3/8 220 lbs. per square UL Class A fire resistance UL certified to meet ASTM D3462 UL certified to meet ASTM D3018 Type I Conforms to CSA standard A123.5.98

XT 25 Metric Shingles When it comes to weathering the elements, XT 25 is quite simply at the top of its class. Built on a tough fiber glass base, each shingle provides exceptional resistance to blow-off and tearing and has a 10-year StreakFighter™ warranty.

  • Fiber glass composition
  • Size: 13 1/4 x 39 3/8
  • 220 lbs. per square
  • UL Class A fire resistance
  • UL certified to meet ASTM D3462
  • UL certified to meet ASTM D3018 Type I
  • Conforms to CSA standard A123.5.98
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Roofing Materials
Product Number XT™ 25 Metric
Product Name Traditional Roofing Shingles
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

CopperPlus™ Metallurgically-Bonded Metallic Composite Strip -  - Heyco Metals, Inc.
Specs
Application Commercial; Industrial; Residential
Material Copper; Stainless Steel
View Details
 - Bituminous Roofing - Johns Manville Corp.
Johns Manville Corp.
Specs
Application Commercial; Industrial
Types Engineered
Material Glass; Polyester Spunbond, Glass Mat
View Details
Traditional Roofing Shingles - CT 20 - CertainTeed Corporation
Specs
Application Residential
Types Shingles
Material Fiberglass
View Details
TruDefinition® Duration® Shingles -  - Owens Corning
Specs
Application Residential
Types Shingles
Material Asphalt
View Details