CertainTeed Corporation Marine Insulation ULTIMATE

Description
Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to traditional stone wool marine insulation. It is available unfaced or faced on one side with fiber scrim-reinforced aluminum facing (FSK), black glass tissue, glass fiber fabric or wire mesh. PRODUCT BENEFITS: High-performance fire protection tested to the most rigorous standards Significant weight savings (up to 50%) Excellent thermal and acoustic performance Fast and efficient installation Easy handling Considerable advantages for storage and transportation BASIC PRODUCT DATA: Ultimate Marine Insulation has a maximum service temperature of 1200ºF (650ºC). It is classified as noncombustible by the U.S. Coast Guard and passes all tests ASTM tests for corrosiveness, fungi resistance and odor emission. COMPLIANCES: Fire Resistance: Fire Hazard Classification U.S. Coast Guard Approval Category 164.109 (unfaced material), Non-combustible ASTM E84, Max. Flame Spread Index 25 ASTM E84, Max. Smoke Developed Index 50 Physical/Chemical Properties: Thermal Performance: See ULTIMATE Marine Insulation specification sheet (30-42-001) Operating Limits (Temperature) ASTM C411, Max. 1200ºF (650ºC) Water Vapor Transmission (FSK facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness ASTM C665, Passes test requirements Fungi Resistance ASTM C1338, Passes test requirements Odor Emission ASTM C1304, Passes test requirements
Datasheet
Description
Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to traditional stone wool marine insulation. It is available unfaced or faced on one side with fiber scrim-reinforced aluminum facing (FSK), black glass tissue, glass fiber fabric or wire mesh. PRODUCT BENEFITS: High-performance fire protection tested to the most rigorous standards Significant weight savings (up to 50%) Excellent thermal and acoustic performance Fast and efficient installation Easy handling Considerable advantages for storage and transportation BASIC PRODUCT DATA: Ultimate Marine Insulation has a maximum service temperature of 1200ºF (650ºC). It is classified as noncombustible by the U.S. Coast Guard and passes all tests ASTM tests for corrosiveness, fungi resistance and odor emission. COMPLIANCES: Fire Resistance: Fire Hazard Classification U.S. Coast Guard Approval Category 164.109 (unfaced material), Non-combustible ASTM E84, Max. Flame Spread Index 25 ASTM E84, Max. Smoke Developed Index 50 Physical/Chemical Properties: Thermal Performance: See ULTIMATE Marine Insulation specification sheet (30-42-001) Operating Limits (Temperature) ASTM C411, Max. 1200ºF (650ºC) Water Vapor Transmission (FSK facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness ASTM C665, Passes test requirements Fungi Resistance ASTM C1338, Passes test requirements Odor Emission ASTM C1304, Passes test requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Insulation - ULTIMATE - CertainTeed Corporation
Valley Forge, PA, USA
Marine Insulation
ULTIMATE
Marine Insulation ULTIMATE
Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to traditional stone wool marine insulation. It is available unfaced or faced on one side with fiber scrim-reinforced aluminum facing (FSK), black glass tissue, glass fiber fabric or wire mesh. PRODUCT BENEFITS: High-performance fire protection tested to the most rigorous standards Significant weight savings (up to 50%) Excellent thermal and acoustic performance Fast and efficient installation Easy handling Considerable advantages for storage and transportation BASIC PRODUCT DATA: Ultimate Marine Insulation has a maximum service temperature of 1200ºF (650ºC). It is classified as noncombustible by the U.S. Coast Guard and passes all tests ASTM tests for corrosiveness, fungi resistance and odor emission. COMPLIANCES: Fire Resistance: Fire Hazard Classification U.S. Coast Guard Approval Category 164.109 (unfaced material), Non-combustible ASTM E84, Max. Flame Spread Index 25 ASTM E84, Max. Smoke Developed Index 50 Physical/Chemical Properties: Thermal Performance: See ULTIMATE Marine Insulation specification sheet (30-42-001) Operating Limits (Temperature) ASTM C411, Max. 1200ºF (650ºC) Water Vapor Transmission (FSK facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness ASTM C665, Passes test requirements Fungi Resistance ASTM C1338, Passes test requirements Odor Emission ASTM C1304, Passes test requirements

Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to traditional stone wool marine insulation. It is available unfaced or faced on one side with fiber scrim-reinforced aluminum facing (FSK), black glass tissue, glass fiber fabric or wire mesh.

PRODUCT BENEFITS:

  • High-performance fire protection tested to the most rigorous standards
  • Significant weight savings (up to 50%)
  • Excellent thermal and acoustic performance
  • Fast and efficient installation
  • Easy handling
  • Considerable advantages for storage and transportation

BASIC PRODUCT DATA:
Ultimate Marine Insulation has a maximum service temperature of 1200ºF (650ºC). It is classified as noncombustible by the U.S. Coast Guard and passes all tests ASTM tests for corrosiveness, fungi resistance and odor emission. COMPLIANCES:

  • Fire Resistance: Fire Hazard Classification
  • U.S. Coast Guard Approval Category 164.109 (unfaced material), Non-combustible
  • ASTM E84, Max. Flame Spread Index 25
  • ASTM E84, Max. Smoke Developed Index 50 Physical/Chemical Properties: Thermal Performance: See ULTIMATE Marine Insulation specification sheet (30-42-001) Operating Limits (Temperature)
  • ASTM C411, Max. 1200ºF (650ºC) Water Vapor Transmission (FSK facing)
  • Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness
  • ASTM C665, Passes test requirements Fungi Resistance
  • ASTM C1338, Passes test requirements Odor Emission
  • ASTM C1304, Passes test requirements
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number ULTIMATE
Product Name Marine Insulation
Type Blanket or Batt; Rigid Board
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details