Saint-Gobain Surface Conditioning Group Warren Micron Polycrystalline and Ultra-Detonted Diamond Type 4

Description
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing. Features: Explosion compaction synthesis of graphite to diamond Hexagonal microcrystallites (10 - 200å) are compacted to make powders ranging from 0.1μm to 50μm Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism) Strong microcrystallites Moderate-lower impact strength than MB diamond due to its synthesis process
Description
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing. Features: Explosion compaction synthesis of graphite to diamond Hexagonal microcrystallites (10 - 200å) are compacted to make powders ranging from 0.1μm to 50μm Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism) Strong microcrystallites Moderate-lower impact strength than MB diamond due to its synthesis process

Suppliers

Company
Product
Description
Supplier Links
Warren Micron Polycrystalline and Ultra-Detonted Diamond - Type 4 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Warren Micron Polycrystalline and Ultra-Detonted Diamond
Type 4
Warren Micron Polycrystalline and Ultra-Detonted Diamond Type 4
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing. Features: Explosion compaction synthesis of graphite to diamond Hexagonal microcrystallites (10 - 200å) are compacted to make powders ranging from 0.1μm to 50μm Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism) Strong microcrystallites Moderate-lower impact strength than MB diamond due to its synthesis process

Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing.

Features:

  • Explosion compaction synthesis of graphite to diamond
  • Hexagonal microcrystallites (10 - 200Å) are compacted to make powders ranging from 0.1μm to 50μm
  • Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism)
  • Strong microcrystallites
  • Moderate-lower impact strength than MB diamond due to its synthesis process
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number Type 4
Product Name Warren Micron Polycrystalline and Ultra-Detonted Diamond
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Powder Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond; CBN
View Details
Abrasive Blasting Media - White Aluminum Oxide - Composition Materials Co., Inc.
Specs
Type / Shape Abrasive Grain / Grit
Material Aluminum Oxide
Applications Blasting; Cleaning / Surface Prep; Finishing and Deburring
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details