Saint-Gobain Surface Conditioning Group ABC Metal Bond Mesh MB-1

Description
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features Metal bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.
Description
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features Metal bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Suppliers

Company
Product
Description
Supplier Links
ABC Metal Bond Mesh - MB-1 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Metal Bond Mesh
MB-1
ABC Metal Bond Mesh MB-1
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features Metal bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems.

Features

Metal bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number MB-1
Product Name ABC Metal Bond Mesh
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Warren Micron Polycrystalline and Ultra-Detonted Diamond - Type 4 - Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding Wheels; Polishing and Lapping (Very Fine)
View Details
Ceramic Media -  - LS Industries
LS Industries
Specs
Type / Shape Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Applications Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Silicon Carbide Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
View Details