Saint-Gobain Surface Conditioning Group Warren Micron Polycrystalline and Ultra-Detonted Diamond Type 3

Description
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing. Features: Explosion compaction synthesis of graphite to diamond Hexagonal microcrystallites (10 - 200å) are compacted to make powders ranging from 0.1μm to 50μm Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism) Strong microcrystallites Moderate-lower impact strength than MB diamond due to its synthesis process
Description
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing. Features: Explosion compaction synthesis of graphite to diamond Hexagonal microcrystallites (10 - 200å) are compacted to make powders ranging from 0.1μm to 50μm Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism) Strong microcrystallites Moderate-lower impact strength than MB diamond due to its synthesis process

Suppliers

Company
Product
Description
Supplier Links
Warren Micron Polycrystalline and Ultra-Detonted Diamond - Type 3 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Warren Micron Polycrystalline and Ultra-Detonted Diamond
Type 3
Warren Micron Polycrystalline and Ultra-Detonted Diamond Type 3
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing. Features: Explosion compaction synthesis of graphite to diamond Hexagonal microcrystallites (10 - 200å) are compacted to make powders ranging from 0.1μm to 50μm Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism) Strong microcrystallites Moderate-lower impact strength than MB diamond due to its synthesis process

Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and magnetic head finishing.

Features:

  • Explosion compaction synthesis of graphite to diamond
  • Hexagonal microcrystallites (10 - 200Å) are compacted to make powders ranging from 0.1μm to 50μm
  • Blocky (3-D body) uniform shaped crystals with extreme rough surfaces (self sharpening mechanism)
  • Strong microcrystallites
  • Moderate-lower impact strength than MB diamond due to its synthesis process
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number Type 3
Product Name Warren Micron Polycrystalline and Ultra-Detonted Diamond
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Warren Micron Polycrystalline and Ultra-Detonted Diamond - Type 2 - Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding Wheels; Polishing and Lapping (Very Fine)
View Details
Ceramic Media -  - LS Industries
LS Industries
Specs
Type / Shape Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Applications Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Diamond Powder Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond; CBN
View Details