CertainTeed Corporation Duct Board ToughGard®

Description
ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A. Fire Safety Standards NFPA 90A, NFPA 90B Building Code ICC GREENGUARD® Children & Schools Acoustically Excellent Keeps air rush and equipment noise in a home to a minimum. Helps reduce noise generated by cross talk, system expansion and air movement. Thermally Efficient Improves energy efficiency and saves homeowners money by reducing heat loss or gain. Duct board system with properly sealed joints virtually eliminates leakage common with sheet metal ducts. Reduces or eliminates call-backs and results in satisfied homeowners. Moisture Resistant Provides superior moisture resistance compared to other duct boards. Reduces homeowner concern about problems from condensation, mold and bacterial growth. Cleanable Easily cleaned thanks to abrasion-resistant airstream surface. Surface is treated with an EPA-registered antimicrobial agent to reduce the potential for microbial growth. Cost Effective Resists damage during fabrication, installation, and cleaning. Generally costs less than sheet metal ductwork.
Datasheet
Description
ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A. Fire Safety Standards NFPA 90A, NFPA 90B Building Code ICC GREENGUARD® Children & Schools Acoustically Excellent Keeps air rush and equipment noise in a home to a minimum. Helps reduce noise generated by cross talk, system expansion and air movement. Thermally Efficient Improves energy efficiency and saves homeowners money by reducing heat loss or gain. Duct board system with properly sealed joints virtually eliminates leakage common with sheet metal ducts. Reduces or eliminates call-backs and results in satisfied homeowners. Moisture Resistant Provides superior moisture resistance compared to other duct boards. Reduces homeowner concern about problems from condensation, mold and bacterial growth. Cleanable Easily cleaned thanks to abrasion-resistant airstream surface. Surface is treated with an EPA-registered antimicrobial agent to reduce the potential for microbial growth. Cost Effective Resists damage during fabrication, installation, and cleaning. Generally costs less than sheet metal ductwork.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Board - ToughGard® - CertainTeed Corporation
Valley Forge, PA, USA
Duct Board
ToughGard®
Duct Board ToughGard®
ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A. Fire Safety Standards NFPA 90A, NFPA 90B Building Code ICC GREENGUARD® Children & Schools Acoustically Excellent Keeps air rush and equipment noise in a home to a minimum. Helps reduce noise generated by cross talk, system expansion and air movement. Thermally Efficient Improves energy efficiency and saves homeowners money by reducing heat loss or gain. Duct board system with properly sealed joints virtually eliminates leakage common with sheet metal ducts. Reduces or eliminates call-backs and results in satisfied homeowners. Moisture Resistant Provides superior moisture resistance compared to other duct boards. Reduces homeowner concern about problems from condensation, mold and bacterial growth. Cleanable Easily cleaned thanks to abrasion-resistant airstream surface. Surface is treated with an EPA-registered antimicrobial agent to reduce the potential for microbial growth. Cost Effective Resists damage during fabrication, installation, and cleaning. Generally costs less than sheet metal ductwork.

ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C).
Duct board products regularly meet the requirements of the following current specifications, standards and codes:

  • Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A.
  • Fire Safety Standards NFPA 90A, NFPA 90B
  • Building Code ICC
  • GREENGUARD® Children & Schools

Acoustically Excellent

  • Keeps air rush and equipment noise in a home to a minimum.
  • Helps reduce noise generated by cross talk, system expansion and air movement.
  • Thermally Efficient
  • Improves energy efficiency and saves homeowners money by reducing heat loss or gain.
  • Duct board system with properly sealed joints virtually eliminates leakage common with sheet metal ducts.
  • Reduces or eliminates call-backs and results in satisfied homeowners.
  • Moisture Resistant
  • Provides superior moisture resistance compared to other duct boards.
  • Reduces homeowner concern about problems from condensation, mold and bacterial growth.
  • Cleanable
  • Easily cleaned thanks to abrasion-resistant airstream surface.
  • Surface is treated with an EPA-registered antimicrobial agent to reduce the potential for microbial growth.
  • Cost Effective
  • Resists damage during fabrication, installation, and cleaning.
  • Generally costs less than sheet metal ductwork.
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category HVAC Ductwork
Product Number ToughGard®
Product Name Duct Board
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 271414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Polyurethane
View Details
 - SF-TPU 10 - WLC Company, Inc.
WLC Company, Inc.
Specs
Application Industrial
Type 0.030" Clear extruded urethane
Diameter / Width 10 inch (254 mm)
View Details
Duct Board - Ultra*Duct™ - CertainTeed Corporation
CertainTeed Corporation
Specs
Application Commercial; Residential
Type Fiberglass Duct Board
Features Insulated
View Details
Ductwork - End Register Boxes - GAF
Specs
Application Commercial; Industrial; Residential
Type Sheet Metal
View Details