Saint-Gobain Coating Solutions Technically Advanced Rotatable Sputtering Targets

Description
Saint-Gobain Coating Solutions applies its vast knowledge of materials technology to produce a range of high-quality rotatable sputtering targets for architectural glass, automotive glass, smart windows, PV-thin film, Flat Panel Display, web coating, coatings on polymer films. The unique combination of features of our sputtering targets provides safe operation and a stable process at nominal deposition rate for a given material. Our targets deliver the best combination of high-quality coatings with optimized cost of ownership. Our proprietary technology allows us to produce high-quality rotatable targets up to 3.9 meters, with no-joints even with the “dog-bone” profile, and without the need for an indium-bonding layer. These features allow high-power sputtering and enable the user to sputter down to the last millimeter of material – meaning better usage and cost savings over traditionally shaped bonded or monolithic targets. Our proprietary technology also allows us to re-use backing tubes with minimal material waste for highly cost-effective solutions, in particular with our ECO-Recycling technology applicable on Molybdenum targets. Saint-Gobain offers a range of standard & customizable thickness profiles, in metallic, ceramic & cermet formulations. In addition, Saint-Gobain has the research & development capabilities to work with customers to develop on-demand target formulations.
Description
Saint-Gobain Coating Solutions applies its vast knowledge of materials technology to produce a range of high-quality rotatable sputtering targets for architectural glass, automotive glass, smart windows, PV-thin film, Flat Panel Display, web coating, coatings on polymer films. The unique combination of features of our sputtering targets provides safe operation and a stable process at nominal deposition rate for a given material. Our targets deliver the best combination of high-quality coatings with optimized cost of ownership. Our proprietary technology allows us to produce high-quality rotatable targets up to 3.9 meters, with no-joints even with the “dog-bone” profile, and without the need for an indium-bonding layer. These features allow high-power sputtering and enable the user to sputter down to the last millimeter of material – meaning better usage and cost savings over traditionally shaped bonded or monolithic targets. Our proprietary technology also allows us to re-use backing tubes with minimal material waste for highly cost-effective solutions, in particular with our ECO-Recycling technology applicable on Molybdenum targets. Saint-Gobain offers a range of standard & customizable thickness profiles, in metallic, ceramic & cermet formulations. In addition, Saint-Gobain has the research & development capabilities to work with customers to develop on-demand target formulations.

Suppliers

Company
Product
Description
Supplier Links
Technically Advanced Rotatable Sputtering Targets -  - Saint-Gobain Coating Solutions
Worcester, MA, USA
Technically Advanced Rotatable Sputtering Targets
Technically Advanced Rotatable Sputtering Targets
Saint-Gobain Coating Solutions applies its vast knowledge of materials technology to produce a range of high-quality rotatable sputtering targets for architectural glass, automotive glass, smart windows, PV-thin film, Flat Panel Display, web coating, coatings on polymer films. The unique combination of features of our sputtering targets provides safe operation and a stable process at nominal deposition rate for a given material. Our targets deliver the best combination of high-quality coatings with optimized cost of ownership. Our proprietary technology allows us to produce high-quality rotatable targets up to 3.9 meters, with no-joints even with the “dog-bone” profile, and without the need for an indium-bonding layer. These features allow high-power sputtering and enable the user to sputter down to the last millimeter of material – meaning better usage and cost savings over traditionally shaped bonded or monolithic targets. Our proprietary technology also allows us to re-use backing tubes with minimal material waste for highly cost-effective solutions, in particular with our ECO-Recycling technology applicable on Molybdenum targets. Saint-Gobain offers a range of standard & customizable thickness profiles, in metallic, ceramic & cermet formulations. In addition, Saint-Gobain has the research & development capabilities to work with customers to develop on-demand target formulations.

Saint-Gobain Coating Solutions applies its vast knowledge of materials technology to produce a range of high-quality rotatable sputtering targets for architectural glass, automotive glass, smart windows, PV-thin film, Flat Panel Display, web coating, coatings on polymer films.

The unique combination of features of our sputtering targets provides safe operation and a stable process at nominal deposition rate for a given material. Our targets deliver the best combination of high-quality coatings with optimized cost of ownership.

  • Our proprietary technology allows us to produce high-quality rotatable targets up to 3.9 meters, with no-joints even with the “dog-bone” profile, and without the need for an indium-bonding layer.
  • These features allow high-power sputtering and enable the user to sputter down to the last millimeter of material – meaning better usage and cost savings over traditionally shaped bonded or monolithic targets.
  • Our proprietary technology also allows us to re-use backing tubes with minimal material waste for highly cost-effective solutions, in particular with our ECO-Recycling technology applicable on Molybdenum targets.

Saint-Gobain offers a range of standard & customizable thickness profiles, in metallic, ceramic & cermet formulations. In addition, Saint-Gobain has the research & development capabilities to work with customers to develop on-demand target formulations.

Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thin Film Materials
Product Name Technically Advanced Rotatable Sputtering Targets
Type Rotary or Cylindrical
Material Barrier; Silicon; Oxides; Silicide; Molybdenum; Tungsten; Niobium, Tantalum, Silicon-Aluminum, Titanium
Applications Architectural Glass, PV, FPD, BIPV
Purity 99.97 %
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Getters for Hermetic Package Protection - STAYDRY ® H2-3000PSA - MacDermid Alpha Electronics Solutions
Specs
Applications Semiconductors
View Details
High Reflective Metal Coating -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Type ECD Material
Material Aluminum; Metal; SiO2
Applications Optical Coatings
View Details
Molybdenum Liner 25 ccm - 0481658 - 0481658 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Material Barrier; Molybdenum;

Molybdenum

View Details
2 suppliers