STAYDRY H2-3000PSA is a hydrogen and moisture getter film with a pressure-sensitive adhesive backing, designed to protect hermetically sealed semiconductor devices by irreversibly absorbing hydrogen and moisture. The film is black, 8 to 30 mils thick, and includes a 2-mil thick PSA layer and a 2-mil thick release liner. It operates effectively from -65 to 165 °C and maintains a dew point below -65 °C while reducing internal hydrogen to less than 1 ppm. The material has a hydrogen absorption capacity of at least 45 cm³/g, absorbs at least 3.5% moisture by weight, and exhibits thermal stability of less than 1.0% mass loss at 200 °C. It is non-conductive, low-outgassing, and requires activation at 150 °C for 16 hours under vacuum. Shelf life is 12 months when stored between 10 and 25 °C.
Product Overview
STAYDRY H2-3000PSA film is a unique hydrogen and moisture getter with backing adhesive, utilizing an active hydrogen getter and desiccant for water absorption, all dispersed in a flexible silicone polymer matrix.
Product Features
High Permeability
The polymer matrix enables the rapid uptake of hydrogen and moisture.
Thermal Stability
Stable up to 400°C, ensuring reliable performance in high-temperature environments.
Low Outgassing
Meets MIL-STD-883 requirements, ensuring minimal outgassing.
Appearance: Black Film
Storage Temperature: 25°C
Ionic Content: Na+ < 50 ppm, K+ < 50 ppm, Cl- < 200 ppm, F- < 50 ppm
Shelf Life: 12 months
Featured Applications
Hermetic Packaging
Protects hermetically sealed semiconductor devices by absorbing hydrogen and moisture, preventing contamination and extending device life.
RF Packages
Ensures the reliability of Radio Frequency (RF) packages by maintaining a low-humidity environment, which is crucial for performance.
Optoelectronics
Enhances the longevity and performance of optoelectronic devices by preventing moisture-induced degradation.
Power Semiconductor
Maintains the integrity of power semiconductor devices by absorbing hydrogen and moisture, which can otherwise lead to device failure.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Thin Film Materials |
| Product Number | STAYDRY ® H2-3000PSA |
| Product Name | Semiconductor Getters for Hermetic Package Protection |
| Applications | Semiconductors |