CertainTeed Corporation Luxury Roofing Shingles Symphony™

Description
Symphony composite slate shingles is a masterpiece of synthetic slate design with enduring qualities of tooled craftsmanship, natural beauty, and harmony. Symphony is a specially-engineered composite roofing shingle that mimics the look and feel of natural slate, but is lighter, more durable and a fraction of the price. The Symphony product line has earned the designation as an ENERGY STAR® Qualified Product, a label given to products that use less energy, save money and help protect the environment. Excellent weathering capabilities for long life, combined with exceptional UV fade-resistant surface technology for superior color stability Class 4 Impact Resistant Available in 6", 9" and 12" slate. 12" slate colors are pre-blended for faster installation. Available hip and ridge accessory to complement the shingles and enhance the slate-inspired look of the roofline ENERGY STAR® compliant Thicker nominal ½” profile for a richer, more beautiful appearance UL Class A fire resistance rating (with approved underlayment) UL 2218, Class 4 Impact resistance rating Passed UL testing for 110 MPH wind resistance at full 8" exposure ASTM D3161 wind resistance Superior fade resistant (UV) surface technology Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine apprved products by manufacturing location.
Description
Symphony composite slate shingles is a masterpiece of synthetic slate design with enduring qualities of tooled craftsmanship, natural beauty, and harmony. Symphony is a specially-engineered composite roofing shingle that mimics the look and feel of natural slate, but is lighter, more durable and a fraction of the price. The Symphony product line has earned the designation as an ENERGY STAR® Qualified Product, a label given to products that use less energy, save money and help protect the environment. Excellent weathering capabilities for long life, combined with exceptional UV fade-resistant surface technology for superior color stability Class 4 Impact Resistant Available in 6", 9" and 12" slate. 12" slate colors are pre-blended for faster installation. Available hip and ridge accessory to complement the shingles and enhance the slate-inspired look of the roofline ENERGY STAR® compliant Thicker nominal ½” profile for a richer, more beautiful appearance UL Class A fire resistance rating (with approved underlayment) UL 2218, Class 4 Impact resistance rating Passed UL testing for 110 MPH wind resistance at full 8" exposure ASTM D3161 wind resistance Superior fade resistant (UV) surface technology Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine apprved products by manufacturing location.

Suppliers

Company
Product
Description
Supplier Links
Luxury Roofing Shingles - Symphony™ - CertainTeed Corporation
Valley Forge, PA, USA
Luxury Roofing Shingles
Symphony™
Luxury Roofing Shingles Symphony™
Symphony composite slate shingles is a masterpiece of synthetic slate design with enduring qualities of tooled craftsmanship, natural beauty, and harmony. Symphony is a specially-engineered composite roofing shingle that mimics the look and feel of natural slate, but is lighter, more durable and a fraction of the price. The Symphony product line has earned the designation as an ENERGY STAR® Qualified Product, a label given to products that use less energy, save money and help protect the environment. Excellent weathering capabilities for long life, combined with exceptional UV fade-resistant surface technology for superior color stability Class 4 Impact Resistant Available in 6", 9" and 12" slate. 12" slate colors are pre-blended for faster installation. Available hip and ridge accessory to complement the shingles and enhance the slate-inspired look of the roofline ENERGY STAR® compliant Thicker nominal ½” profile for a richer, more beautiful appearance UL Class A fire resistance rating (with approved underlayment) UL 2218, Class 4 Impact resistance rating Passed UL testing for 110 MPH wind resistance at full 8" exposure ASTM D3161 wind resistance Superior fade resistant (UV) surface technology Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine apprved products by manufacturing location.

Symphony composite slate shingles is a masterpiece of synthetic slate design with enduring qualities of tooled craftsmanship, natural beauty, and harmony. Symphony is a specially-engineered composite roofing shingle that mimics the look and feel of natural slate, but is lighter, more durable and a fraction of the price. The Symphony product line has earned the designation as an ENERGY STAR® Qualified Product, a label given to products that use less energy, save money and help protect the environment.

  • Excellent weathering capabilities for long life, combined with exceptional UV fade-resistant surface technology for superior color stability
  • Class 4 Impact Resistant
  • Available in 6", 9" and 12" slate. 12" slate colors are pre-blended for faster installation.
  • Available hip and ridge accessory to complement the shingles and enhance the slate-inspired look of the roofline
  • ENERGY STAR® compliant
  • Thicker nominal ½” profile for a richer, more beautiful appearance
  • UL Class A fire resistance rating (with approved underlayment)
  • UL 2218, Class 4 Impact resistance rating
  • Passed UL testing for 110 MPH wind resistance at full 8" exposure
  • ASTM D3161 wind resistance
  • Superior fade resistant (UV) surface technology
  • Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine apprved products by manufacturing location.
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Roofing Materials
Product Number Symphony™
Product Name Luxury Roofing Shingles
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

CopperPlus™ Metallurgically-Bonded Metallic Composite Strip -  - Heyco Metals, Inc.
Specs
Application Commercial; Industrial; Residential
Material Copper; Stainless Steel
View Details
PVC Roofing Systems - Commercial Roofing - Johns Manville Corp.
Specs
Application Commercial; Industrial
Types Engineered
View Details
Traditional Roofing Shingles - Patriot - CertainTeed Corporation
Specs
Application Residential
Types Shingles
Material Fiberglass
View Details
Duration® Premium Cool Shingles -  - Owens Corning
Specs
Application Residential
Types Shingles
Material Asphalt
View Details