Saint-Gobain Tape Solutions CHR® Cloth-Glass PTFE, Primary Tape SG26-06

Description
PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.
Datasheet
Description
PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHR® Cloth-Glass PTFE, Primary Tape - SG26-06 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHR® Cloth-Glass PTFE, Primary Tape
SG26-06
CHR® Cloth-Glass PTFE, Primary Tape SG26-06
PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.

PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C).

Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SG26-06
Product Name CHR® Cloth-Glass PTFE, Primary Tape
Type Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 882.0 lbs (400 kg)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details