PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C).
Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | SG23-05 |
| Product Name | CHR® Cloth-Glass PTFE, Primary Tape |
| Type | Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments |