Saint-Gobain Surface Conditioning Group ABC Metal Bond Saw Grit Diamond SG 55

Description
Metal bond saw grit diamond has extremely high strength, low metallic inclusions, excellent thermal stability and controlled shape. This diamond type is intended for use in tough cutting environments. Features: Metal bond saw grit diamond is typically 40µm and larger in particle size.
Description
Metal bond saw grit diamond has extremely high strength, low metallic inclusions, excellent thermal stability and controlled shape. This diamond type is intended for use in tough cutting environments. Features: Metal bond saw grit diamond is typically 40µm and larger in particle size.

Suppliers

Company
Product
Description
Supplier Links
ABC Metal Bond Saw Grit Diamond - SG 55 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Metal Bond Saw Grit Diamond
SG 55
ABC Metal Bond Saw Grit Diamond SG 55
Metal bond saw grit diamond has extremely high strength, low metallic inclusions, excellent thermal stability and controlled shape. This diamond type is intended for use in tough cutting environments. Features: Metal bond saw grit diamond is typically 40µm and larger in particle size.

Metal bond saw grit diamond has extremely high strength, low metallic inclusions, excellent thermal stability and controlled shape. This diamond type is intended for use in tough cutting environments.

Features:

Metal bond saw grit diamond is typically 40µm and larger in particle size.

Supplier's Site
ABC Metal Bond Mesh - SG 55 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Metal Bond Mesh
SG 55
ABC Metal Bond Mesh SG 55
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features Metal bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems.

Features

Metal bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives Ceramic Media and Abrasives
Product Number SG 55 SG 55
Product Name ABC Metal Bond Saw Grit Diamond ABC Metal Bond Mesh
Type / Shape Abrasive Grain / Grit Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

ABC Metal Bond Mesh - MBR-Ni30% - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding / Ball Milling; Grinding Wheels
View Details
Ceramic Media -  - LS Industries
LS Industries
Specs
Type / Shape Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Applications Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Aluminum Oxide Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
View Details