Saint-Gobain Coating Solutions Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying Rokide®

Description
Saint-Gobain offers multi-purpose bond coat for all compositions of Rokide® thermal spraying materials. Rokide® Ni-Chrome rods impart a very smooth surface & improve the bond strength of the Rokide® ceramic topcoat. This product can be used on new surfaces or to rebuild worn metallic surfaces prior to applying the topcoat for a long-lasting durable finish. Rod Size 987733193002–1/4” diameter x 24” long (6.35 mm x 610 mm)
Datasheet
Description
Saint-Gobain offers multi-purpose bond coat for all compositions of Rokide® thermal spraying materials. Rokide® Ni-Chrome rods impart a very smooth surface & improve the bond strength of the Rokide® ceramic topcoat. This product can be used on new surfaces or to rebuild worn metallic surfaces prior to applying the topcoat for a long-lasting durable finish. Rod Size 987733193002–1/4” diameter x 24” long (6.35 mm x 610 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying - Rokide® - Saint-Gobain Coating Solutions
Worcester, MA, USA
Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying
Rokide®
Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying Rokide®
Saint-Gobain offers multi-purpose bond coat for all compositions of Rokide® thermal spraying materials. Rokide® Ni-Chrome rods impart a very smooth surface & improve the bond strength of the Rokide® ceramic topcoat. This product can be used on new surfaces or to rebuild worn metallic surfaces prior to applying the topcoat for a long-lasting durable finish. Rod Size 987733193002–1/4” diameter x 24” long (6.35 mm x 610 mm)

Saint-Gobain offers multi-purpose bond coat for all compositions of Rokide® thermal spraying materials. Rokide® Ni-Chrome rods impart a very smooth surface & improve the bond strength of the Rokide® ceramic topcoat. This product can be used on new surfaces or to rebuild worn metallic surfaces prior to applying the topcoat for a long-lasting durable finish.

Rod Size

987733193002–1/4” diameter x 24” long (6.35 mm x 610 mm)

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number Rokide®
Product Name Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Flexicords - RocDur CO 12 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Rope Hardfacing Flexible Cord - Grade HR2 Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 to 8 mm (0.2500 to 0.3150 inch)
Material Type MetalCarbide; Composite
View Details
TUFCOTE - Grade M - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.76 to 7.94 mm (0.1875 to 0.3125 inch)
Particle Size 500 µm (19.69 mil)
View Details