Saint-Gobain Surface Conditioning Group ABC Resin Bond Mesh RB

Description
Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.
Description
Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Suppliers

Company
Product
Description
Supplier Links
ABC Resin Bond Mesh - RB - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Resin Bond Mesh
RB
ABC Resin Bond Mesh RB
Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses.

The friability or breakdown of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action.

Features:

Resin bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number RB
Product Name ABC Resin Bond Mesh
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Warren Resin Bond Micron - R-Cu50% - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
View Details
Ceramic Media -  - LS Industries
LS Industries
Specs
Type / Shape Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Applications Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
View Details
Mini and Micro Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical)
Material Aluminum Oxide
Applications Grinding / Ball Milling; Paint Mixing and Manufacturing, Pigment Manufacturing, Wear-resistant Epoxy Resins
View Details
Boron Carbide Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
View Details