Saint-Gobain Surface Conditioning Group Natural Diamond Mesh and Micron DR-HP

Description
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon
Description
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon

Suppliers

Company
Product
Description
Supplier Links
Natural Diamond Mesh and  Micron - DR-HP - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Natural Diamond Mesh and Micron
DR-HP
Natural Diamond Mesh and Micron DR-HP
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon

Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools.

Natural diamond is available in mesh sizes typically 40µm and greater in particle size.

Features:

  • Strong single crystals (blocky in shape)
  • Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures)
  • Impact strength varies, but typically less than MB diamond and greater than RB diamon
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number DR-HP
Product Name Natural Diamond Mesh and Micron
Type / Shape Abrasive Grain / Grit; Crushed Grit
Unlock Full Specs
to access all available technical data

Similar Products

Warren Metal Bond Micron - MB Ni30% - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding Wheels
View Details
Grinding Ball Zirconium Oxide 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Zirconium Oxide
Applications Grinding / Ball Milling
View Details
Mini and Micro Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical)
Material Aluminum Oxide
Applications Grinding / Ball Milling; Paint Mixing and Manufacturing, Pigment Manufacturing, Wear-resistant Epoxy Resins
View Details