CertainTeed Corporation Rough Cedar Insulated Siding Monogram® 46

Description
The Natural Look of Painted or Stained Cedar Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of over 40 siding and trim colors. Inspired by nature, these colors are designed to harmonize home and environment. Widest color section in the industry: 33 low-gloss solid colors 8 low-gloss wood-tone blends 40 coordinating trim colors Three Classic Styles: Double 4" Clapboard Double 5" Clapboard Double 5" Dutchlap Heavy-Duty .046" thickness TrueTexture™ rough cedar finish molded from real cedar boards Patented STUDfinder™ is designed for accurate and secure installation RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph CertiLock™ self-aligning, post-formed positive lock 3/4" panel projection Virtually maintenance free, never needs painting Class 1(A) fire rating Lifetime limited warranty Works with Monogram® 46L longer length siding
Description
The Natural Look of Painted or Stained Cedar Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of over 40 siding and trim colors. Inspired by nature, these colors are designed to harmonize home and environment. Widest color section in the industry: 33 low-gloss solid colors 8 low-gloss wood-tone blends 40 coordinating trim colors Three Classic Styles: Double 4" Clapboard Double 5" Clapboard Double 5" Dutchlap Heavy-Duty .046" thickness TrueTexture™ rough cedar finish molded from real cedar boards Patented STUDfinder™ is designed for accurate and secure installation RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph CertiLock™ self-aligning, post-formed positive lock 3/4" panel projection Virtually maintenance free, never needs painting Class 1(A) fire rating Lifetime limited warranty Works with Monogram® 46L longer length siding

Suppliers

Company
Product
Description
Supplier Links
Rough Cedar Insulated Siding - Monogram® 46 - CertainTeed Corporation
Valley Forge, PA, USA
Rough Cedar Insulated Siding
Monogram® 46
Rough Cedar Insulated Siding Monogram® 46
The Natural Look of Painted or Stained Cedar Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of over 40 siding and trim colors. Inspired by nature, these colors are designed to harmonize home and environment. Widest color section in the industry: 33 low-gloss solid colors 8 low-gloss wood-tone blends 40 coordinating trim colors Three Classic Styles: Double 4" Clapboard Double 5" Clapboard Double 5" Dutchlap Heavy-Duty .046" thickness TrueTexture™ rough cedar finish molded from real cedar boards Patented STUDfinder™ is designed for accurate and secure installation RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph CertiLock™ self-aligning, post-formed positive lock 3/4" panel projection Virtually maintenance free, never needs painting Class 1(A) fire rating Lifetime limited warranty Works with Monogram® 46L longer length siding

The Natural Look of Painted or Stained Cedar

Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of over 40 siding and trim colors. Inspired by nature, these colors are designed to harmonize home and environment.
Widest color section in the industry:
33 low-gloss solid colors
8 low-gloss wood-tone blends
40 coordinating trim colors
Three Classic Styles:
Double 4" Clapboard
Double 5" Clapboard
Double 5" Dutchlap

  • Heavy-Duty .046" thickness
  • TrueTexture™ rough cedar finish molded from real cedar boards
  • Patented STUDfinder™ is designed for accurate and secure installation
  • RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph
  • CertiLock™ self-aligning, post-formed positive lock
  • 3/4" panel projection
  • Virtually maintenance free, never needs painting
  • Class 1(A) fire rating
  • Lifetime limited warranty
  • Works with Monogram® 46L longer length siding
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Siding and Exterior Wall Coverings
Product Number Monogram® 46
Product Name Rough Cedar Insulated Siding
Industry Residential
Unlock Full Specs
to access all available technical data

Similar Products

Siding -  - Universal Forest Products
Universal Forest Products
View Details
Cedral Weatherboard -  - Marley Eternit Limited
Marley Eternit Limited
Specs
Industry Commercial; Residential
Type Fiber Cement
Length 142 inch (3600 mm)
View Details
Vinyl Soffit - Ironmax™ Double 5
Specs
Industry Residential
Type Vinyl Siding
View Details