Saint-Gobain Surface Conditioning Group Warren Metal Bond Micron MB Cu50%

Description
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.
Description
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Suppliers

Company
Product
Description
Supplier Links
Warren Metal Bond Micron - MB Cu50% - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Warren Metal Bond Micron
MB Cu50%
Warren Metal Bond Micron MB Cu50%
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems.

Features:

Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number MB Cu50%
Product Name Warren Metal Bond Micron
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Satellites -  - Union Process, Inc.
Union Process, Inc.
Specs
Applications Grinding / Ball Milling
View Details
3M™ Abrasive Ceramics -  - 3M Advanced Materials Division
3M Advanced Materials Division
Specs
Material Boron Carbide; Zirconium Oxide
Applications Abrasive WaterJet; Blasting; Grinding / Ball Milling
View Details
Warren Metal Bond Micron - MB - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding Wheels
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details