CertainTeed Corporation Luxury Roofing Shingles Landmark™ TL

Description
Three laminated layers of the industry's most durable materials, providing a dramatically thick roofing product styled with the classic appeal of wood shakes. Landmark TL is the triple performance shake that has the hand-split look of cedar and the durable dimension of tri-laminate technology. Tough, patented 3-layer laminate design provides ultimate durability and the dramatically thick roofing style of classic wood shakes. Random tab design and unique natural shadows gives luxurious dimensional character to the shingles Three-piece laminated fiber glass construction 305 lbs. per square UL Class A fire resistance rating UL certified to meet ASTM D3462 UL certified to meet ASTM D3018 Type I ASTM D3161, Class F, 110 mph wind resistance Conforms to CSA standard A123.5 Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine approved products by manufacturing location.
Datasheet
Description
Three laminated layers of the industry's most durable materials, providing a dramatically thick roofing product styled with the classic appeal of wood shakes. Landmark TL is the triple performance shake that has the hand-split look of cedar and the durable dimension of tri-laminate technology. Tough, patented 3-layer laminate design provides ultimate durability and the dramatically thick roofing style of classic wood shakes. Random tab design and unique natural shadows gives luxurious dimensional character to the shingles Three-piece laminated fiber glass construction 305 lbs. per square UL Class A fire resistance rating UL certified to meet ASTM D3462 UL certified to meet ASTM D3018 Type I ASTM D3161, Class F, 110 mph wind resistance Conforms to CSA standard A123.5 Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine approved products by manufacturing location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Luxury Roofing Shingles - Landmark™ TL - CertainTeed Corporation
Valley Forge, PA, USA
Luxury Roofing Shingles
Landmark™ TL
Luxury Roofing Shingles Landmark™ TL
Three laminated layers of the industry's most durable materials, providing a dramatically thick roofing product styled with the classic appeal of wood shakes. Landmark TL is the triple performance shake that has the hand-split look of cedar and the durable dimension of tri-laminate technology. Tough, patented 3-layer laminate design provides ultimate durability and the dramatically thick roofing style of classic wood shakes. Random tab design and unique natural shadows gives luxurious dimensional character to the shingles Three-piece laminated fiber glass construction 305 lbs. per square UL Class A fire resistance rating UL certified to meet ASTM D3462 UL certified to meet ASTM D3018 Type I ASTM D3161, Class F, 110 mph wind resistance Conforms to CSA standard A123.5 Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine approved products by manufacturing location.

Three laminated layers of the industry's most durable materials, providing a dramatically thick roofing product styled with the classic appeal of wood shakes. Landmark TL is the triple performance shake that has the hand-split look of cedar and the durable dimension of tri-laminate technology.

  • Tough, patented 3-layer laminate design provides ultimate durability and the dramatically thick roofing style of classic wood shakes.
  • Random tab design and unique natural shadows gives luxurious dimensional character to the shingles
  • Three-piece laminated fiber glass construction
  • 305 lbs. per square
  • UL Class A fire resistance rating
  • UL certified to meet ASTM D3462
  • UL certified to meet ASTM D3018 Type I
  • ASTM D3161, Class F, 110 mph wind resistance
  • Conforms to CSA standard A123.5
  • Miami-Dade Product Control Acceptance: Please see the Notice of Acceptance (NOA) to determine approved products by manufacturing location.
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Roofing Materials
Product Number Landmark™ TL
Product Name Luxury Roofing Shingles
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

TruDefinition® Duration® Shingles -  - Owens Corning
Specs
Application Residential
Types Shingles
Material Asphalt
View Details
Spray Foam Roofing - EnduraTech™ - NCFI Polyurethanes
Specs
Application Commercial; Industrial
Types Foam Polyurethane
Material Plastic
View Details
Live Roofing Systems - Green Roofing - CertainTeed Corporation
Specs
Application Commercial; Residential
Material Green Roof
View Details
Roof Underlayment - NovaSeal AP - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Application Commercial
Types Roof Underlayment
View Details