Saint-Gobain Innovative Materials TUFCOTE Grade M

Description
Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides abrasion resistant coatings for many industries such as oil drilling, ore mining, power generation, dredging, waste treatment, foundries, steel making, bricks & tiles, cement, wood industries, agriculture, palm oil, sugar cane. Every wear-problem does not necessarily involve the same solution and we carefully study each situation to offer the optimum product and application. Our range of TUF-COTE is periodically improved in order to improve the versatility and the ease of use and to provide the highest level of abrasion resistance. TUF-COTE ropes are now available with a larger core wire and TUF-COTE can be produced with or without organic skin as well. The benefits of our range of TUF-COTE are: High mass percentage of Tungsten carbides allowing to improve the life-time and the durability of the coated tools. When brazing, it is easier to get the great pool of molten metal, improving consequently the weld-ability of TUF-COTE. The improvement of the weld-ability makes possible to get smoother and more accurate coatings. The deposition rate of TUF-COTE is also improved, thus higher productivity. During the brazing operation, the new TUF-COTE is easier to handle and has less breakage occurrence.
Description
Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides abrasion resistant coatings for many industries such as oil drilling, ore mining, power generation, dredging, waste treatment, foundries, steel making, bricks & tiles, cement, wood industries, agriculture, palm oil, sugar cane. Every wear-problem does not necessarily involve the same solution and we carefully study each situation to offer the optimum product and application. Our range of TUF-COTE is periodically improved in order to improve the versatility and the ease of use and to provide the highest level of abrasion resistance. TUF-COTE ropes are now available with a larger core wire and TUF-COTE can be produced with or without organic skin as well. The benefits of our range of TUF-COTE are: High mass percentage of Tungsten carbides allowing to improve the life-time and the durability of the coated tools. When brazing, it is easier to get the great pool of molten metal, improving consequently the weld-ability of TUF-COTE. The improvement of the weld-ability makes possible to get smoother and more accurate coatings. The deposition rate of TUF-COTE is also improved, thus higher productivity. During the brazing operation, the new TUF-COTE is easier to handle and has less breakage occurrence.

Suppliers

Company
Product
Description
Supplier Links
TUFCOTE Grade M
Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides abrasion resistant coatings for many industries such as oil drilling, ore mining, power generation, dredging, waste treatment, foundries, steel making, bricks & tiles, cement, wood industries, agriculture, palm oil, sugar cane. Every wear-problem does not necessarily involve the same solution and we carefully study each situation to offer the optimum product and application. Our range of TUF-COTE is periodically improved in order to improve the versatility and the ease of use and to provide the highest level of abrasion resistance. TUF-COTE ropes are now available with a larger core wire and TUF-COTE can be produced with or without organic skin as well. The benefits of our range of TUF-COTE are: High mass percentage of Tungsten carbides allowing to improve the life-time and the durability of the coated tools. When brazing, it is easier to get the great pool of molten metal, improving consequently the weld-ability of TUF-COTE. The improvement of the weld-ability makes possible to get smoother and more accurate coatings. The deposition rate of TUF-COTE is also improved, thus higher productivity. During the brazing operation, the new TUF-COTE is easier to handle and has less breakage occurrence.

Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2.
TUF-COTE provides abrasion resistant coatings for many industries such as oil drilling, ore mining, power generation, dredging, waste treatment, foundries, steel making, bricks & tiles, cement, wood industries, agriculture, palm oil, sugar cane.
Every wear-problem does not necessarily involve the same solution and we carefully study each situation to offer the optimum product and application. Our range of TUF-COTE is periodically improved in order to improve the versatility and the ease of use and to provide the highest level of abrasion resistance. TUF-COTE ropes are now available with a larger core wire and TUF-COTE can be produced with or without organic skin as well.
The benefits of our range of TUF-COTE are:

  • High mass percentage of Tungsten carbides allowing to improve the life-time and the durability of the coated tools.
  • When brazing, it is easier to get the great pool of molten metal, improving consequently the weld-ability of TUF-COTE.
  • The improvement of the weld-ability makes possible to get smoother and more accurate coatings. The deposition rate of TUF-COTE is also improved, thus higher productivity.
  • During the brazing operation, the new TUF-COTE is easier to handle and has less breakage occurrence.
Supplier's Site

Technical Specifications

  Saint-Gobain Innovative Materials
Product Category Thermal Spray Coatings
Product Number Grade M
Product Name TUFCOTE
Spray Technology Wire Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Chromium Oxide - #3033 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 5 to 15 µm (0.1969 to 0.5906 mil)
Material Type Ceramic; Chromite
View Details
Zirconium Oxide-Yttria Stabilized Thermal Spray Powder - #204MIC, #204C, #204GEP, #204F, #204SS - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Zirconia; Yttria
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Flexicords - Titanium oxide - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Titanate; Titanium oxide
View Details