CertainTeed Corporation Kraft, Foil, & FSK-25 Faced Insulation Batts CertaPro™

Description
Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing. USES To improve thermal performance of exterior and interior walls and floor/ceiling assemblies. Kraft: non-exposed steel stud construction. Foil: non-exposed wood and steel stud construction. FSK-25: where a Fire Hazard Classification of 25/50 is required. PRODUCT BENEFITS Excellent thermal performance. Will not rot or mildew; resists fungal growth. Lightweight; easily fabricated and installed. FSK-25 only: UL listed; flame spread rating of 25 for exposed applications. Low perm rating. COMPLIANCES - ALL FACINGS ASTM C665, Type II, Class C, Category 1 ICC Model Building Code California Quality Standards, Reg. No. CA-T024 (PA) FSK-25 ONLY: ASTM C553, Type I ASTM C665, Type III, Class A, Category 1 New York City MEA 19-80-M City of Los Angeles, RR 8148
Datasheet
Description
Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing. USES To improve thermal performance of exterior and interior walls and floor/ceiling assemblies. Kraft: non-exposed steel stud construction. Foil: non-exposed wood and steel stud construction. FSK-25: where a Fire Hazard Classification of 25/50 is required. PRODUCT BENEFITS Excellent thermal performance. Will not rot or mildew; resists fungal growth. Lightweight; easily fabricated and installed. FSK-25 only: UL listed; flame spread rating of 25 for exposed applications. Low perm rating. COMPLIANCES - ALL FACINGS ASTM C665, Type II, Class C, Category 1 ICC Model Building Code California Quality Standards, Reg. No. CA-T024 (PA) FSK-25 ONLY: ASTM C553, Type I ASTM C665, Type III, Class A, Category 1 New York City MEA 19-80-M City of Los Angeles, RR 8148
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kraft, Foil, & FSK-25 Faced Insulation Batts - CertaPro™ - CertainTeed Corporation
Valley Forge, PA, USA
Kraft, Foil, & FSK-25 Faced Insulation Batts
CertaPro™
Kraft, Foil, & FSK-25 Faced Insulation Batts CertaPro™
Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing. USES To improve thermal performance of exterior and interior walls and floor/ceiling assemblies. Kraft: non-exposed steel stud construction. Foil: non-exposed wood and steel stud construction. FSK-25: where a Fire Hazard Classification of 25/50 is required. PRODUCT BENEFITS Excellent thermal performance. Will not rot or mildew; resists fungal growth. Lightweight; easily fabricated and installed. FSK-25 only: UL listed; flame spread rating of 25 for exposed applications. Low perm rating. COMPLIANCES - ALL FACINGS ASTM C665, Type II, Class C, Category 1 ICC Model Building Code California Quality Standards, Reg. No. CA-T024 (PA) FSK-25 ONLY: ASTM C553, Type I ASTM C665, Type III, Class A, Category 1 New York City MEA 19-80-M City of Los Angeles, RR 8148

Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing.

USES

  • To improve thermal performance of exterior and interior walls and floor/ceiling assemblies.
  • Kraft: non-exposed steel stud construction.
  • Foil: non-exposed wood and steel stud construction.
  • FSK-25: where a Fire Hazard Classification of 25/50 is required.

PRODUCT BENEFITS

  • Excellent thermal performance.
  • Will not rot or mildew; resists fungal growth.
  • Lightweight; easily fabricated and installed.
  • FSK-25 only: UL listed; flame spread rating of 25 for exposed applications. Low perm rating.

COMPLIANCES - ALL FACINGS

  • ASTM C665, Type II, Class C, Category 1
  • ICC Model Building Code
  • California Quality Standards, Reg. No. CA-T024 (PA)

FSK-25 ONLY:

  • ASTM C553, Type I
  • ASTM C665, Type III, Class A, Category 1
  • New York City MEA 19-80-M
  • City of Los Angeles, RR 8148
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Fabric and Fiber Insulation
Product Number CertaPro™
Product Name Kraft, Foil, & FSK-25 Faced Insulation Batts
Type Thermal Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data