Norton Abrasives Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 69078609032

Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote
Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel - 69078609032 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
69078609032
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 69078609032
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 69078609032
Product Name Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.156 inch (3.96 mm)
Max Speed 2710 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding and Cutting Wheel - 66252842016 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton BlueFire ZC Type 27 Foundry Grinding and Cutting Wheel - 66252915526 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton Vitrium3 55A Type 01 Centerless Wheel - 66253387819 - 66253387819 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Medium
Max Speed 1625 rpm
View Details
Norton Gemini RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252841213 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details