Norton Abrasives Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 69078609031

Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote
Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel - 69078609031 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
69078609031
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 69078609031
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 69078609031
Product Name Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.156 inch (3.96 mm)
Max Speed 2710 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld
Bond Resin or Plastic
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843216 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton Gemini RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252842160 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton NorZon Plus 5SGZ Type 01/41 Small Diameter Cut-Off Wheel - 66243531753 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details