Norton Abrasives ASD150/320-R100B99-1/16 Hand Hone 69014192177

Description
ASD150/320-R100B99-1 /16 Hand Hone
Request a Quote Datasheet
Description
ASD150/320-R100B99-1 /16 Hand Hone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD150/320-R100B99-1/16 Hand Hone - 69014192177 - Norton Abrasives
Worcester, MA, USA
ASD150/320-R100B99-1/16 Hand Hone
69014192177
ASD150/320-R100B99-1/16 Hand Hone 69014192177
ASD150/320-R100B99-1 /16 Hand Hone

ASD150/320-R100B99-1/16 Hand Hone

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192177
Product Name ASD150/320-R100B99-1/16 Hand Hone
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton 32A Type 52 Mounted Point - 61463623000 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details
Crystolon&174; Course Replacement  JM3 - 61463685980 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 11.5 inch (292 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624424 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details
India® Medium MF114 Abrasive File - 61463686235 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers