Norton Abrasives ASD120/220-R100B99-1/16 Hand Hone 69014192150

Description
ASD120/220-R100B99-1 /16 Hand Hone
Request a Quote Datasheet
Description
ASD120/220-R100B99-1 /16 Hand Hone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD120/220-R100B99-1/16 Hand Hone - 69014192150 - Norton Abrasives
Worcester, MA, USA
ASD120/220-R100B99-1/16 Hand Hone
69014192150
ASD120/220-R100B99-1/16 Hand Hone 69014192150
ASD120/220-R100B99-1 /16 Hand Hone

ASD120/220-R100B99-1/16 Hand Hone

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192150
Product Name ASD120/220-R100B99-1/16 Hand Hone
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624382 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.1 inch (28.57 mm)
View Details
India® Medium MF66 Abrasive File - 61463686145 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Hard Arkansas Abrasive File-UF HF843 - 61463686815 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Medium MF256 Abrasive File - 61463686535 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details