Norton Abrasives Quadroflex Flexible Diamond Sheets 69014133483

Description
Electroplated Diamond Hand HPK-6 Pack
Request a Quote
Description
Electroplated Diamond Hand HPK-6 Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quadroflex Flexible Diamond Sheets - 69014133483 - Norton Abrasives
Worcester, MA, USA
Quadroflex Flexible Diamond Sheets
69014133483
Quadroflex Flexible Diamond Sheets 69014133483
Electroplated Diamond Hand HPK-6 Pack

Electroplated Diamond Hand HPK-6 Pack

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Pads
Product Number 69014133483
Product Name Quadroflex Flexible Diamond Sheets
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
Abrasive Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip - 69957394466 - Norton Abrasives
Specs
Features Open
Length 16.5 inch (419 mm)
Width 2.75 inch (69.85 mm)
View Details
Norton Dry Ice Multi-Air CA Medium Paper H&L Vacuum File Strip - 69957394464 - Norton Abrasives
Specs
Features Open
Length 16.5 inch (419 mm)
Width 2.75 inch (69.85 mm)
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132239 - Norton Abrasives
Specs
Width 2 inch (50.8 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Norton Blaze CA Coarse Grit Square Pad - 66261194531 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details