Norton Abrasives Norton Metal AO Coarse Spiral Band 66261146098

Description
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
Request a Quote
Description
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal AO Coarse Spiral Band - 66261146098 - Norton Abrasives
Worcester, MA, USA
Norton Metal AO Coarse Spiral Band
66261146098
Norton Metal AO Coarse Spiral Band 66261146098
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut

Aluminum oxide abrasive provides aggressiveness while maintaining cool cut

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261146098
Product Name Norton Metal AO Coarse Spiral Band
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
Backing / Base Cloth; Heavy Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254410849 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123056 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502625 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149810 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details