Norton Abrasives Norton Metal AO Coarse Spiral Band 66261146084

Description
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
Request a Quote
Description
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal AO Coarse Spiral Band - 66261146084 - Norton Abrasives
Worcester, MA, USA
Norton Metal AO Coarse Spiral Band
66261146084
Norton Metal AO Coarse Spiral Band 66261146084
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut

Aluminum oxide abrasive provides aggressiveness while maintaining cool cut

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261146084
Product Name Norton Metal AO Coarse Spiral Band
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 18000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping
Backing / Base Cloth; Heavy Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502603 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit® Powerflex® - 08834195024 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 24000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Norton Vortex Unified Wheel 5AM - 66254414832 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834132051 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details