Norton Abrasives Norton Blaze CA Coarse Spiral Band 66261146020

Description
A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications
Request a Quote
Description
A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Blaze CA Coarse Spiral Band - 66261146020 - Norton Abrasives
Worcester, MA, USA
Norton Blaze CA Coarse Spiral Band
66261146020
Norton Blaze CA Coarse Spiral Band 66261146020
A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications

A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261146020
Product Name Norton Blaze CA Coarse Spiral Band
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed 18000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes
Backing / Base Cloth; Heavy Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502622 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834130643 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc - 63642503531 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Metal AO Coarse Spiral Band - 66261146088 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 10000 rpm
View Details