Norton No-Fil Adalox A275 PSA Paper Rolls are exceptional for dry sanding applications. Coated abrasive rolls are designed for fast and easy sanding of various surfaces, and can be torn to exact lengths as needed. Handy rolls are packaged in a protective, convenient dispenser which eliminates costly waste and permits neat, easy storage.
Paper Rolls are typically used for preparing primed and painted surfaces, sanding plastic and fiberglass, bare wood sanding. Ideal for hand/portable sanders.
Norton Abrasives | |
---|---|
Product Category | Abrasive Rolls and Abrasive Sheets |
Product Number | 66261131685 |
Product Name | No-Fil® A275 Roll |
Product Type | Roll or Tape |
Applications & Materials Worked | Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive |
Mounting | PSA or Adhesive |
Backing / Base | Paper |
Features | Open; Anti-loading |