Norton Abrasives No-Fil® A275 Paper Sheet 66261131633

Description
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
No-Fil® A275 Paper Sheet - 66261131633 - Norton Abrasives
Worcester, MA, USA
No-Fil® A275 Paper Sheet
66261131633
No-Fil® A275 Paper Sheet 66261131633
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261131633
Product Name No-Fil® A275 Paper Sheet
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
Features Open; Anti-loading
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton WoodSand Garnet Fine Grit Paper Sheet - 7660705507 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Woodworking; MRO or Welding
Type Garnet
Grit Size 150
View Details
Norton ProSand AO Medium Grit Paper Sheet - 07660768161 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Emery Sheets A621 - 66261101275* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Norton WallSand SC Medium Grit Paper Cut Sheet - 66261104717 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 120
View Details