The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications.
Features
• P-graded, silicon carbide abrasive
• Water-based stearate, non-pigmented,
• Fiber-reinforced, latex paper backing
Benefits
Norton Abrasives | |
---|---|
Product Category | Abrasive Rolls and Abrasive Sheets |
Product Number | 66254487399 |
Product Name | NO-FIL Durite A475 |
Product Type | Sheet |
Applications & Materials Worked | Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass |
Backing / Base | Paper |
Features | Open; Anti-loading |
Length | 11.00 inch (279 mm) |