Norton Abrasives NO-FIL Durite A475 66254487397

Description
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing
Request a Quote
Description
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NO-FIL Durite A475 - 66254487397 - Norton Abrasives
Worcester, MA, USA
NO-FIL Durite A475
66254487397
NO-FIL Durite A475 66254487397
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing

The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications.

Features

• P-graded, silicon carbide abrasive
• Water-based stearate, non-pigmented,
• Fiber-reinforced, latex paper backing

Benefits

  • Easy penetration of the hardest surfaces
  • Resists loading for longest usable product life, no-fil coating no color transfer to work
  • Provides flexibility and resistance to tearing
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66254487397
Product Name NO-FIL Durite A475
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass
Backing / Base Paper
Features Open; Anti-loading
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Detail Iron Shape H&L Vacuum Sheet - 07660701146 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
Lightning® Metalite® K227 Roll - 66261109170 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Norzon® Plus H875 Speed Grip - 66261123618 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Mounting HookLoop
View Details
Norton ProSand AO Medium Grit Paper Sheet - 07660768173 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details