Norton Abrasives Norton SG Blaze F980 Fiber Discs 66254425332

Description
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications
Request a Quote
Description
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton SG Blaze F980 Fiber Discs - 66254425332 - Norton Abrasives
Worcester, MA, USA
Norton SG Blaze F980 Fiber Discs
66254425332
Norton SG Blaze F980 Fiber Discs 66254425332
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications

Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders.

  • Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate
  • Longest life on alloy metals and stainless steel
  • Self-lubricating, advanced supersize treatment provides better finish and part integrity
  • Heavier fiber backing for greater durability and longest life on tough applications
Supplier's Site
Norton Blaze CA Medium Fiber Disc - 66254425332 - Norton Abrasives
Worcester, MA, USA
Norton Blaze CA Medium Fiber Disc
66254425332
Norton Blaze CA Medium Fiber Disc 66254425332
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs

100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Abrasive Discs Abrasive Discs
Product Number 66254425332 66254425332
Product Name Norton SG Blaze F980 Fiber Discs Norton Blaze CA Medium Fiber Disc
Disc / Backing Type Fibre Fibre
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding; Portable Grinder or Handheld Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting Bore or Center Mount
Features Anti-loading or Lubricated; Supersize; Closed
Outer / OD 4.50 inch (114 mm) 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461164 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 2.88 inch (73.02 mm)
Type Aluminum Oxide
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834165583 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167118 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details