Norton Abrasives Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253410184

Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote
Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel - 66253410184 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
66253410184
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253410184
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 66253410184
Product Name Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.156 inch (3.96 mm)
Max Speed 3820 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus SGZ Type 01/41 Small Diameter Cut-Off Wheel - 66243510676 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Engineered Rein. Cut-Off  57A364-TB25N - 66252822969 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Bench or Backstand; Cutting-off
Bond Resin or Plastic
View Details
Gemini® Right Angle Cut-Off Wheel - 66252823603 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843234 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details