Norton Abrasives Norton Metal 57A Type 16 Portable Snagging Cone 66253349754

Description
1-1/2 x 2-1/2 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL
Request a Quote
Description
1-1/2 x 2-1/2 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal 57A Type 16 Portable Snagging Cone - 66253349754 - Norton Abrasives
Worcester, MA, USA
Norton Metal 57A Type 16 Portable Snagging Cone
66253349754
Norton Metal 57A Type 16 Portable Snagging Cone 66253349754
1-1/2 x 2-1/2 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL

1-1/2 x 2-1/2 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Segments
Product Number 66253349754
Product Name Norton Metal 57A Type 16 Portable Snagging Cone
Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624396 - Norton Abrasives
Specs
Bond ResinBond (optional feature); Vitrified (optional feature)
Width 1 inch (25.4 mm)
Type Aluminum Oxide
View Details
Norton Gemini 38A AO Mounted Point - 61463624413 - Norton Abrasives
Specs
Bond ResinBond (optional feature); Vitrified (optional feature)
Width 0.2500 inch (6.35 mm)
Type Aluminum Oxide
View Details
Norton Gemini 38A AO Mounted Point - 61463624375 - Norton Abrasives
Specs
Bond ResinBond (optional feature); Vitrified (optional feature)
Width 0.7500 inch (19.05 mm)
Type Aluminum Oxide
View Details
Norton Metal 57A Type 18 Portable Snagging Plug - 66253349850 - Norton Abrasives
Specs
Width 2 inch (50.8 mm)
Type Aluminum Oxide
Grit Size 20
View Details