Norton Abrasives Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253306609

Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote
Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel - 66253306609 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
66253306609
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253306609
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 66253306609
Product Name Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.125 inch (3.17 mm)
Max Speed 4365 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Metal A Type 01/41 High Speed Cut-Off Wheels - 66252830886 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton Gemini Metal A Type 01/41 High Speed Cut - 66252836708 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704659 - 07660704659 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 3600 rpm
View Details
Norton Gemini ALU A Type 27 Grinding and Cutting Wheel - 66252842030 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details